The MLP143M035EB1E is a 35 Vdc, 14,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for high-energy storage and filtering in military, telecom, and computing applications. It has a 3.0-inch case length (EB), polyester insulation (1), and hook leads/no tabs (E). The capacitor has a ±20% capacitance tolerance, a maximum ESR of 35 mΩ at 120 Hz, and a rated ripple current of 8.4 A at 85 °C. It operates from -55 °C to +85 °C, supports 80,000 feet altitude, and features a welded, nearly hermetic seal for 50-year life at +45 °C. The case is aluminum, with 18 AWG copper wire terminals, and measures 3.0 inches in length. It can be heatsinked to double ripple current capability and meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M035EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |