85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
14000µF 35V Aluminum Electrolytic Capacitors FlatPack 35mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB1C | 2002-MLP143M035EB1C | MLP143M035EB1C-ND | MLP143M035EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |