The MLP143M035EB0E is a low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in demanding applications such as military and telecom systems. It has a case length of 3.0 inches, weighs 66 g typical, and uses hook leads with no tabs. Rated at 35 Vdc, it offers 14,000 µF capacitance with ±20% tolerance and a maximum ESR of 35 mΩ at 120 Hz. The capacitor supports a ripple current of 8.4 A at 120 Hz and operates within a temperature range of -55°C to +85°C. It features a nearly hermetic welded seal for a 50-year life at +45°C, meets MIL-STD-202 vibration standards, and can be heatsinked to double ripple current capability. The case is aluminum with lead-free terminals available.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M035EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |