The MLP143M035EB0D is a 35 Vdc, 14,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for ultra-long life and low-profile applications such as military and telecom circuit boards. It features a 3.0-inch case length, weighs 66 g, and uses two leads without mounting tabs. The capacitor has a rated life of 50 years at 45 °C, operates from -55 °C to +85 °C, and supports up to 8.4 A ripple current at 85 °C case temperature. Its ESR is 35 mΩ at 120 Hz, and it meets MIL-STD-202 vibration standards. The device uses a welded nearly hermetic seal and can be heatsinked to double ripple current capability. Capacitance tolerance is ±20%, and insulation is bare can with lead-free terminals available. The part complies with endurance and shelf life tests at 85 °C.
14000µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 35mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB0D | MLP143M035EB0D-ND | 2002-MLP143M035EB0D | MLP143M035EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |