The MLP143M035EB0C is a flatpack aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military and telecom systems. It has a 3.0-inch case length (EB), 14,000 µF capacitance, and 35 Vdc rating with ±20% tolerance. Operating from -55°C to +85°C, it delivers 8.4 A ripple current at 85°C without a heatsink, doubleable with attachment. The nearly hermetic welded seal ensures 50-year life at 45°C. Terminal configuration is two leads without tabs. Thermal resistance with no heatsink is 1.4 °C/W. It meets MIL-STD-202 vibration standards with 10g input and withstands up to 80,000 feet altitude. Endurance is tested at 2000 hours at +85°C under full load.
14000µF 35V Aluminum Electrolytic Capacitors FlatPack 35mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB0C | MLP143M035EB0C-ND | 2002-MLP143M035EB0C | MLP143M035EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |