The MLP143M035EB0A is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length, weighs 66 g, and operates from -55°C to +85°C with a rated voltage of 35 Vdc. The part provides 14,000 µF capacitance with ±20% tolerance, a maximum ESR of 35 mΩ at 120 Hz, and a ripple current rating of 8.4 A at 85°C. It features a hermetic welded seal for 50-year life at +45°C, supports heatsinking to double ripple capability, and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate.
Win Source Part Number: 1070499-MLP143M035EB
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLP
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Capacitance: 14000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Chassis Mount
Package / Case: FlatPack, Tabbed
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 3.000" L x 1.750" W (76.20mm x 44.45mm)
Alternative Parts (Cross-Reference): SLPX153M035C9P3; SLPX153M035E7P3; UVR1V153MRD; LNT1V153MSE; SLP153M025C4P3;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-MLP143M035EB0A,
RoHS Status: RoHS non-compliant
14000µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 35mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB0A | 1070499-MLP143M035EB0A | 338-1197-ND | 2002-MLP143M035EB0A | MLP143M035EB0A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |