The MLP143M020EA1E is a Flatpack™ aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, 20 Vdc rated voltage, 14,000 µF capacitance, and ±20% tolerance, with a maximum ESR of 56 mΩ at 120 Hz and a ripple current rating of 5.5 A at 85 °C. The capacitor has a 0.5-inch profile, accepts a heatsink to double ripple current capability, and operates from -55 °C to +85 °C. It uses a polyester insulation layer, has hook leads with no tabs, and conforms to MIL-STD-202 vibration standards. Endurance life is rated for 2000 hours at full load and 85 °C, with a 50-year operational life at 45 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M020EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |