The MLP143M020EA1D is a 20 Vdc, 14,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g typical, and features a very low profile with a maximum height of 1/2 inch. The capacitor has a capacitance tolerance of ±20%, an ESR of 56 mΩ at 120 Hz, and a rated ripple current of 5.5 A at 85 °C with no heatsink. It supports a temperature range of -40 °C to +85 °C, has an expected 50-year life at +45 °C, and meets MIL-STD-202 vibration testing with 10g amplitude. Terminals are 18 AWG copper wire with a polyester tape wrap, and the case is aluminum with mounting tabs. The part can be heatsinked to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 20V
14000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 56mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 14000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M020EA1D | 2002-MLP143M020EA1D | MLP143M020EA1D-ND | MLP143M020EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |