The MLP143M020EA1B is a flatpack aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0 inch case length, 20 Vdc rated voltage, and 14,000 µF capacitance with ±20% tolerance. The part features a polyester insulation layer and four lead mounting style, with a typical weight of 42 g. It supports operation from -40°C to +85°C and can store up to 20 joules at half-inch height with a rated 50-year life at +45°C. Ripple current capability is 5.5 A at 120 Hz and 6.1 A at 20 kHz, and thermal resistance from case to ambient is 2.1 °C/W when unheatsinked. The capacitor has an ESL of less than 30 nH and meets MIL-STD-202 vibration standards with a 10g specification. Its low profile and welded sealed construction enable use in confined spaces such as telecom and military circuit packs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M020EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |