The MLP143M020EA1A is a 20 Vdc, 14,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses polyester insulation with mounting tabs. With a maximum ESR of 56 mΩ at 120 Hz and a ripple current of 5.5 A at 85 °C, it operates within a temperature range of -40 °C to +85 °C. The capacitor has a ±20% capacitance tolerance, a 50-year life at +45 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Its low profile and flat surface allow for heatsinking to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 20V
14000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 56mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 14000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M020EA1A | 2002-MLP143M020EA1A | MLP143M020EA1A-ND | MLP143M020EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |