The MLP143M020EA0D is a 20 Vdc, 14,000 µF aluminum electrolytic capacitor in the MLP series, featuring a very low-profile Flatpack™ design with a 2.0 inch case length and four leads. It has a capacitance tolerance of ±20%, operates from −40°C to +85°C, and supports up to 5.5 A ripple current at 85°C with no heatsink. The capacitor is rated for 50 years of life at +45°C and withstands 80,000 feet altitude. Its aluminum case has a thermal resistance of 1.9 °C/W when heatsinked, and ESL is less than 30 nH. The negative lead is welded to the case, and lead-free terminal options are available.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 20V
14000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 56mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 14000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M020EA0D | 2002-MLP143M020EA0D | MLP143M020EA0D-ND | MLP143M020EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |