The MLP133M016EK1B is a flatpack aluminum electrolytic capacitor with a rated voltage of 16 Vdc, capacitance of 13,000 µF, and a case length of 1.5 inches, suitable for voltage holdup and filtering in high-reliability applications. It features a 50-year life at +45°C, a low-profile design matching snap-in dimensions, and a maximum ESR of 81 mΩ at 120 Hz. The component can be heatsinked to double ripple current capability and operates within a temperature range of -55°C to +85°C. It meets MIL-STD-202 vibration requirements with a 10g amplitude and includes an optional polyester insulation wrap, as indicated by the '1' in the case code, providing a thermal resistance of 3.3 °C/W. The terminal configuration is four leads with 18 AWG copper wire and 60/40 tin-lead electroplating, and the case is aluminum with a typical weight of 30 g.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP133M016EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |