The MLP133M016EK1A is a low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 1.5-inch case length and mounts with polyester insulation and tabs. Rated at 16 Vdc and 13,000 µF with ±20% tolerance, it operates from -40°C to +85°C and supports a 50-year life at +45°C. Ripple current is 4.1 A at 120 Hz and 4.4 A at 20 kHz at 85°C case temperature, with an ESR of 81 mΩ and 69 mΩ respectively. The nearly hermetic seal ensures long life, and the case withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6. Thermal resistance allows ripple current doubling with a heatsink. ESL is under 30 nH at 1 MHz, and the part weighs 30 g. Terminals are 18 AWG tin-lead electroplated copper wires.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 16V
13000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP133M016EK1A | 2002-MLP133M016EK1A | MLP133M016EK1A-ND | MLP133M016EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |