The MLP133M016EK0B is a 13,000 µF, 16 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, weighs 30 g, and features mounting tabs with 18 AWG copper wire terminals. The capacitor operates from -55°C to +85°C with a capacitance tolerance of ±20%, a maximum ESR of 81 mΩ at 120 Hz, and a rated ripple current of 4.1 A at 85°C. Its low profile (1/2-inch height), welded hermetic seal, and ability to withstand over 80,000 feet altitude support long life in demanding environments. Thermal resistance from case to ambient is 2.9°C/W without a heatsink, and ripple current capability doubles when heatsinked. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude through 10-2,000 Hz for 12 hours across three axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP133M016EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |