The MLP132M150EB0E is a 150 Vdc, 1300 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering. It has a 3.0-inch case length (EB), 1/2-inch height, and bare can mounting. Rated for -40°C to +85°C, it supports 4.2 A ripple current at 120 Hz and 5.0 A at 20 kHz at 85°C case temperature, with a 50-year life at +45°C. ESR is 143 mΩ max at 25°C, and ESL is below 30 nH at 1 MHz. Terminal connections are 18 AWG copper wire with tin-lead electroplate, rated for 20 A. The aluminum case allows doubling ripple current with an external heatsink. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP132M150EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |