The MLP132M150EB0C is a 150 Vdc, 1300 µF, ±20% aluminum electrolytic capacitor in the MLP Flatpack series, with a 3.0-inch case length and EB case code. It features a low-profile design for voltage holdup and filtering in military, telecom, and computer applications, with a rated temperature range of -40°C to +85°C and 50-year life at +45°C. Maximum ripple current is 4.2 A at 120 Hz and 5.0 A at 20 kHz, with a maximum ESR of 143 mΩ at 25°C. The ESL is less than 30 nH, and the case temperature is limited to 85°C with a core limit of 88°C. It supports heatsinking to double ripple current capability, and withstands 10g vibration per MIL-STD-202. Construction includes an aluminum case and 18 AWG copper terminals with two leads, no tabs.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1300µF 150V
1300µF 150V Aluminum Electrolytic Capacitors FlatPack 143mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1300UF 20% 150V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP132M150EB0C | 2002-MLP132M150EB0C | MLP132M150EB0C-ND | MLP132M150EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |