The MLP131M420EK1C is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage in a 0.5-inch height with a 50-year rated life at 45°C. It features a welded nearly hermetic seal, operates from -55°C to +85°C depending on voltage, and has a rated voltage of 420 Vdc, capacitance of 130 µF with ±20% tolerance, and a maximum ESR of 1320 mΩ at 120 Hz. The case is EK style, measuring 1.5 inches in length, with mounting tabs and a typical weight of 30 g. Ripple current capability is 1.0 A at 85°C case temperature, and ESL is less than 30 nH measured at 1 MHz. It meets vibration standards per MIL-STD-202 Method 204 and IEC 60068-2-6, and can be heatsinked to double ripple current capability.
130µF 420V Aluminum Electrolytic Capacitors FlatPack 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
CAP ALUM 130UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M420EK1C | MLP131M420EK1C-ND | 2002-MLP131M420EK1C | MLP131M420EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |