The MLP131M400EK1C is a 400 Vdc, 130 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a flatpack profile with mounting tabs, and a hermetic welded seal for 50-year life at +45 °C. The capacitor operates from -55 °C to +85 °C with a capacitance tolerance of ±20%, and has a maximum ESR of 1320 mΩ at 25 °C. Ripple current capability is rated at 1.0 A at 120 Hz and 1.2 A at 20 kHz, with a thermal resistance from case to ambient of 2.9 °C/W when unsheathed. It meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6, and is constructed with an aluminum case and 18 AWG copper leads. The polyester insulation and lead finish of the '1C' suffix do not alter core electrical or mechanical ratings.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 400V
130µF 400V Aluminum Electrolytic Capacitors FlatPack 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 130UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M400EK1C | 2002-MLP131M400EK1C | MLP131M400EK1C-ND | MLP131M400EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |