The MLP131M400EK0E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military and telecom applications. It has a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 g typical. Rated for 400 Vdc, it offers 130 µF capacitance with ±20% tolerance. The capacitor operates from -55°C to +85°C and supports a maximum core temperature of 88°C. Its ESR at 120 Hz is 1320 mΩ, with a ripple current rating of 1.0 A at 85°C without a heatsink. It features a hermetically welded seal for 50-year life at +45°C, complies with MIL-STD-202 vibration standards, and uses 18 AWG tin-lead terminated leads rated for 20 A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M400EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |