The MLP123M025EA1D is a variant of the MLP series of ultra-long-life, aluminum electrolytic capacitors designed for voltage holdup and filtering in compact applications such as military and telecom circuit packs. It features a 2.0-inch case length, a rated voltage of 25 Vdc, and a capacitance of 12,000 µF with ±20% tolerance. The capacitor has a maximum operating temperature of +85°C and a life expectancy of 50 years at +45°C. It delivers a rated ripple current of 5.5 A at 120 Hz and 6.1 A at 20 kHz, with an ESR of 57 mΩ at 25°C. The case is aluminum with mounting tabs and hook leads, and the polyester insulation version adds up to 0.020 inches to dimensions. The package is flatpack-style, low-profile, and compatible with heatsinking to double ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and operates reliably up to 80,000 feet altitude.
12000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 57mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 25V
CAP ALUM 12000UF 20% 25V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP123M025EA1D | MLP123M025EA1D-ND | 2002-MLP123M025EA1D | MLP123M025EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |