The MLP123M025EA1C is a 25 Vdc, 12,000 µF aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g, and uses four leads with polyester insulation. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 57 mΩ at 25°C. Ripple current capability is 5.5 A at 120 Hz and 6.1 A at 20 kHz under 85°C case temperature. The sealed case supports 50-year life at +45°C and withstands vibration per MIL-STD-202 and IEC 60068-2-6. The maximum core temperature is 88°C, and ESL is less than 30 nH at 1 MHz.
12000µF 25V Aluminum Electrolytic Capacitors FlatPack 57mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 25V
CAP ALUM 12000UF 20% 25V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP123M025EA1C | MLP123M025EA1C-ND | 2002-MLP123M025EA1C | MLP123M025EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |