The MLP123M025EA1B is an aluminum electrolytic capacitor in a FlatpackTM low-profile package, rated for 25 Vdc with a capacitance of 12,000 µF ±20%. It has a case length of 2.0 inches and weighs 42 g typical. The capacitor is designed for a maximum case temperature of 85°C and can deliver a ripple current of 5.5 A at 120 Hz and 6.1 A at 20 kHz. Its ESR is 57 mΩ at 25°C, and it features a 50-year operational life at +45°C with a nearly hermetic welded seal. The case allows for heatsinking to double ripple current capability, and it meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with electroplate, and the unit includes a polyester insulation layer.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP123M025EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |