The MLP123M025EA1A is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a case size EA, measuring 2.0 inches in length with a typical weight of 42 grams, and features mounting tabs. The part operates from -40°C to +85°C at 25 Vdc, with a capacitance of 12,000 µF and a tolerance of ±20%. Its maximum ESR at 120 Hz is 57 mΩ, and it supports a rated ripple current of 5.5 A at 85°C case temperature. Thermal resistance is 2.1 °C/W without a heatsink. The capacitor uses a nearly hermetic welded seal, ensuring 50-year life at +45°C, and withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6. The polyester insulation and lead-free terminal options are available. The ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 25V
12000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 57mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 12000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP123M025EA1A | 2002-MLP123M025EA1A | MLP123M025EA1A-ND | MLP123M025EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |