The MLP123M025EA0A is a 25 Vdc aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g typical, and uses 18 AWG copper wire terminals with a 20 A maximum current rating. The capacitor offers 12,000 µF capacitance with ±20% tolerance, a maximum ESR of 57 mΩ at 120 Hz, and a rated ripple current of 5.5 A at 85 °C. It operates from -55 °C to +85 °C, supports up to 80,000 feet altitude, and features a hermetically sealed design for 50-year life at 45 °C. Thermal resistance from case to ambient with no heatsink is 2.1 °C/W. ESL is less than 30 nH at 1 MHz. Vibration compliance follows MIL-STD-202 Method 204 with 10g amplitude across 10-2,000 Hz. The case is aluminum with mounting tabs, and insulation is bare can.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 25V
12000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 57mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 12000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP123M025EA0A | 2002-MLP123M025EA0A | MLP123M025EA0A-ND | MLP123M025EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |