The MLP113M050EB1C is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), rated for 50 Vdc with a capacitance of 11,000 µF and a tolerance of ±20%. The part features a welded, nearly hermetic seal for 50-year life at 45°C, operates from -55°C to +85°C, and meets MIL-STD-202 vibration standards. Its maximum ESR at 120 Hz is 36 mΩ, with a ripple current rating of 8.3 A at 85°C without a heatsink. The case is aluminum, with 18 AWG copper terminals and an optional polyester insulation. Thermal resistance from case to ambient is 1.3 °C/W when insulated on both sides. The ESL is less than 30 nH at 1 MHz.
11000µF 50V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 50V
CAP ALUM 11000UF 20% 50V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP113M050EB1C | MLP113M050EB1C-ND | 2002-MLP113M050EB1C | MLP113M050EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |