The MLP113M050EB0D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 50 Vdc, and a capacitance of 11,000 µF with ±20% tolerance. The capacitor operates from -55°C to +85°C, with a maximum rated ripple current of 8.3 A at 120 Hz and 9.6 A at 20 kHz at 85°C case temperature. It features a welded nearly hermetic seal for a 50-year life at +45°C, an ESL under 30 nH, and terminals of 18 AWG copper wire with tin-lead electroplate. The case material is aluminum, and the device is qualified for vibration per MIL-STD-202 and IEC 60068-2-6. The part is designed for mounting with hook leads and no tabs (D style).
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 50V
11000µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 11000UF 20% 50V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP113M050EB0D | 2002-MLP113M050EB0D | 338-4390-ND | MLP113M050EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |