The MLP113M050EB0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), rated for 50 Vdc with a capacitance of 11,000 µF and a tolerance of ±20%. The capacitor operates from -55°C to +85°C, with a maximum ESR of 36 mΩ at 120 Hz and a ripple current rating of 8.3 A at 85°C without a heatsink. It features a hermetic welded seal, supports 50-year life at +45°C, and can be heatsinked to double ripple current capability. The unit has an ESL of less than 30 nH and weighs 66 g typical. Terminals are 18 AWG copper wire with tin-lead electroplate. Its case dimensions and mounting style (four leads) conform to the EB outline, with a height of 0.5 inches maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP113M050EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |