The MLP112M100EK1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EK with a length of 1.5 inches and a typical weight of 30 grams. The part operates within a temperature range of -55°C to +85°C at 100 Vdc, with a capacitance of 1100 µF and a tolerance of ±20%. The rated voltage is 100 Vdc, and the maximum ESR at 120 Hz is 112 mΩ with a ripple current capability of 3.5 A at 85°C. The capacitor features a welded seal for 50-year life expectancy at +45°C, withstands more than 80,000 feet altitude, and meets MIL-STD-202 vibration standards. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. Terminals are 18 AWG copper wire with a tin-lead electroplate, rated for 20 amps maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP112M100EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |