The MLP112M100EK1A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 1.5-inch case length, weighs 30 g typical, and features mounting tabs. Rated at 100 Vdc, it offers 1100 µF capacitance with ±20% tolerance and a maximum ESR of 112 mΩ at 120 Hz. The capacitor supports up to 3.5 A ripple current at 85 °C without a heatsink, extendable to 7.0 A with a heatsink. It operates from -55 °C to +85 °C, maintains a 50-year life at 45 °C, and meets MIL-STD-202 vibration standards with a 10g amplitude. The case seals are welded for near-hermetic protection and withstands altitudes above 80,000 feet.
1100µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK1A | MLP112M100EK1A-ND | 2002-MLP112M100EK1A | MLP112M100EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |