The MLP112M100EK0E is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, a 100 Vdc rated voltage, and 1100 µF capacitance with ±20% tolerance. It operates from -55°C to +85°C and features a hermetic welded seal for a 50-year life at +45°C. The capacitor supports a ripple current of 3.5 A at 120 Hz with an ESR of 112 mΩ at 25°C and an ESL of less than 30 nH. The case is aluminum, with 18 AWG copper wire terminals and mounting tabs. The physical profile is 0.5 inch in height. Vibration resistance complies with MIL-STD-202 Method 204 at 10g amplitude. The mounting style is hook leads with no tabs, and the case is designed for heatsinking to increase ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP112M100EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |