The MLP112M100EK0D is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), bare can (0), and hook leads/tabs (D), with a rated voltage of 100 Vdc and capacitance of 1100 µF. The capacitor supports a maximum case temperature of 85°C, has a capacitance tolerance of ±20%, and an ESR max of 78 mΩ at 20 kHz. It is rated for a ripple current of 4.2 A at 120 Hz and 5.6 A at 20 kHz at 85°C. The unit has an internal thermal limit of 88°C, a 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Weight is 30 g typical, and ESL is less than 30 nH. Ripples are doubled when mounted to an external heatsink.
1100µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK0D | MLP112M100EK0D-ND | 2002-MLP112M100EK0D | MLP112M100EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |