The MLP112M100EK0C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), a rated voltage of 100 Vdc, and a capacitance of 1100 µF with ±20% tolerance. The capacitor operates from -55°C to +85°C, with a maximum case temperature of 85°C and a ripple current rating of 3.5 A at 120 Hz and 4.2 A at 20 kHz. It features a nearly hermetic welded seal, supports 50-year life at +45°C, and has an ESL of less than 30 nH. The case is aluminum with 18 AWG copper wire terminals and mounting tabs, and it weighs 30 grams typical. Thermal performance is enhanced by direct heatsinking, doubling ripple current capability. Vibration resistance meets MIL-STD-202 Method 204.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
1100µF 100V Aluminum Electrolytic Capacitors FlatPack 112mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK0C | 2002-MLP112M100EK0C | MLP112M100EK0C-ND | MLP112M100EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |