The MLP111M450EK1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a rated voltage of 450 Vdc, and a capacitance of 110 µF with a tolerance of ±20%. The part has a maximum ESR of 1456 mΩ at 120 Hz and a ripple current rating of 0.96 A at 20 kHz. It operates over a temperature range of -40°C to +85°C and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. The capacitor includes polyester insulation and hook leads with no tabs, and supports end-of-life performance through a nearly hermetic welded seal, ensuring a 50-year life at +45°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP111M450EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |