The MLP111M450EK1D is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), a rated voltage of 450 Vdc, and a capacitance of 110 µF with ±20% tolerance. Maximum ESR is 1456 mΩ at 120 Hz, and ripple current is 0.96 A at 85 °C. The part operates from -55 °C to +85 °C and has a 50-year life at +45 °C. The aluminum case has a welded hermetic seal, 18 AWG tin-lead terminations, and weighs 30 g. ESL is less than 30 nH at 1 MHz. Thermal resistance without a heatsink is 2.9 °C/W. Vibration compliance is MIL-STD-202 and IEC 60068-2-6. The '1' indicates polyester insulation, and 'D' denotes hook leads with mounting tabs.
110µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.456Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 110µF 450V
CAP ALUM 110UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP111M450EK1D | MLP111M450EK1D-ND | 2002-MLP111M450EK1D | MLP111M450EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |