The MLP111M450EK1C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, a rated voltage of 450 Vdc, and a capacitance of 110 µF with a tolerance of ±20%. The capacitor features a nearly hermetic welded seal for a 50-year life at +45°C and operates reliably from -55°C to +85°C. It has a maximum ESR of 1456 mΩ at 25°C and a ripple current of 0.96 A at 120 Hz. The case is aluminum with 18 AWG copper wire terminals, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The polyester insulation variant is indicated by the '1' in the part number. Total weight is 30 g typical.
110µF 450V Aluminum Electrolytic Capacitors FlatPack 1.456Ohm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 110µF 450V
CAP ALUM 110UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP111M450EK1C | MLP111M450EK1C-ND | 2002-MLP111M450EK1C | MLP111M450EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |