The MLP102M200EB1D is a 200 Vdc, 1000 µF, ±20% aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), polyester insulation (1), and hook leads with tabs (D). The capacitor operates from -55°C to +85°C with a 50-year life at +45°C, and delivers up to 3.8 A ripple current at 85°C without a heatsink. Its ESR is 158 mΩ at 120 Hz. The case is aluminum with a welded seal, and it meets 10g vibration testing per MIL-STD-202 and IEC 60068-2-6. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. Weight is 66 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 200V
CAP ALUM 1000UF 20% 200V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP102M200EB1D | 2002-MLP102M200EB1D | MLP102M200EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |