The MLP102M200EB0B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a case size EB measuring 3.0 inches in length and weighing 66 grams. It has a rated voltage of 200 Vdc, a capacitance of 1000 µF ±20%, and a maximum ESR of 158 mΩ at 25°C. The capacitor supports a ripple current of 3.8 A at 120 Hz and 5.0 A at 20 kHz with an 85°C case temperature. It features a 50-year operational life at 45°C, a temperature range of -40°C to +85°C, and can withstand vibration up to 10g per MIL-STD-202 Method 204. The case is aluminum with a hermetic welded seal, and it supports external heatsinking to double ripple current capability. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, rated for 20 amps maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP102M200EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |