Cornell Dubilier Mica MIN02-003DC330J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIN02-003DC330J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 33 pF, a voltage rating of 300 Vdc, and uses PTFE dielectric for ultra-low dielectric absorption. The part features a gull-wing terminal for reduced stress, is wave solderable, and exhibits low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing. It is nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to its CTE of approximately 18 ppm/°C. Tolerance is ±5%, and it is RoHS compliant. Packaging is tape and reel.

Datasheet Summary
Powered by GS/AI

The MIN02-003DC330J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 33 pF, a voltage rating of 300 Vdc, and uses PTFE dielectric for ultra-low dielectric absorption. The part features a gull-wing terminal for reduced stress, is wave solderable, and exhibits low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing. It is nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to its CTE of approximately 18 ppm/°C. Tolerance is ±5%, and it is RoHS compliant. Packaging is tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Mica - MIN02-003DC330J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MIN02-003DC330J-F
SMT Clad RF Capacitors 33µF 300V

SMT Clad RF Capacitors 33µF 300V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MIN02-003DC330J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MIN02-003DC330J-F-ND
Mica and PTFE Capacitors MIN02-003DC330J-F-ND
33pF Mica Capacitor 300V Nonstandard SMD

33pF Mica Capacitor 300V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-003DC330J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-003DC330J-F
Capacitors - Mica and PTFE Capacitors MIN02-003DC330J-F
CAP MICA 33PF 5% 300V SMD

CAP MICA 33PF 5% 300V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MIN02-003DC330J-F 2002-MIN02-003DC330J-F MIN02-003DC330J-F-ND MIN02-003DC330J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3.30E-5 microF 33 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers