The MIN02 series consists of surface mount RF capacitors constructed with mica and PTFE dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating and a maximum voltage of 300 Vdc. Capacitance values range from 1 to 350 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The components feature a gull-wing terminal design, are wave solderable, have low ESR (<11 mΩ at 100 MHz), and exhibit no aging or capacitance drift with temperature, voltage, or frequency. The package has a CTE of approximately 18 ppm/°C, compatible with FR4 PCBs, and is nonmagnetic to minimize RF loss. The units are RoHS compliant and marked with capacitance and identification letters.
SMT Clad RF Capacitors 65µF 300V
65pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 65PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC650J-F | 2002-MIN02-002EC650J-F | MIN02-002EC650J-F-ND | MIN02-002EC650J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.50E-5 microF | 65 microF | 6.50E-5 microF |