The MIN02-002EC331J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 330 pF, a voltage rating of 300 Vdc, and uses mica dielectric. The part features a gull-wing terminal, low ESL and ESR (<11 mΩ at 100 MHz), and is nonmagnetic with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It is RoHS compliant and wave solderable, with a capacitance tolerance of ±5%. The device operates from -55°C to +200°C and has no aging rate.
CAP MICA 330PF 5% 300V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002EC331J-F | MIN02-002EC331J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |