The MIN02-002EC201J-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 200 pF, ±5% tolerance, and gull-wing terminals for low stress and thermal compatibility with FR4 PCBs. The part has ultra-low ESR (<11 mΩ at 100 MHz), negligible ESL, and is nonmagnetic for minimal RF loss. It is RoHS compliant and wave solderable with no cracking or delamination.
CAP MICA 200PF 5% 300V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002EC201J-F | MIN02-002EC201J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |