The MIN02-002EC121J-F is a surface-mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 120 pF and a tolerance of ±5%. The part features a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and a CTE of approximately 18 ppm/°C. It meets RoHS compliance and is marked for surface mount applications with wave solderability, no cracking or delamination, and ultra-low ESL for effective bypassing. Capacitance remains stable with temperature, voltage, and frequency. The physical package is an SMT clad design optimized for high-frequency performance.
SMT Clad RF Capacitors 120µF 300V
120pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 120PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC121J-F | 2002-MIN02-002EC121J-F | MIN02-002EC121J-F-ND | MIN02-002EC121J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF |