The MIN02-002EC101G-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-temperature applications up to 200°C with no voltage derating. It has a capacitance of 100 pF, a voltage rating of 300 Vdc, and a tolerance of ±2%. The part features a PTFE dielectric, gull-wing terminals for low stress, and is RoHS compliant. It has a thermal coefficient of -20 to +100 ppm/°C, 100 pF ESR, and less than 11 mΩ impedance at 100 MHz, with ultra-low ESL for effective bypassing. The package is compatible with FR4 PCBs and meets nonmagnetic requirements for minimal RF loss.
SMT Clad RF Capacitors 100µF 300V
100pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 100PF 2% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC101G-TF | 2002-MIN02-002EC101G-TF | MIN02-002EC101G-TF-ND | MIN02-002EC101G-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 100 microF | 1.00E-4 microF |