The MIN02-002DC360J-TF is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. Its capacitance is 36 pF with a tolerance of ±5%, constructed using mica dielectric. The part features a gull-wing terminal for low stress, is wave solderable, and exhibits ultra-low ESL and ESR for effective bypassing. It has a coefficient of thermal expansion compatible with FR4 PCBs, is nonmagnetic, and is RoHS compliant. Capacitance values for this style range from 1 to 350 pF with voltage ratings up to 300 Vdc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 36µF 300V
36pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 36PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC360J-TF | MIN02-002DC360J-TF | 2002-MIN02-002DC360J-TF | MIN02-002DC360J-TF-ND | MIN02-002DC360J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF |