The MIN02-002CC8R2J-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and temperatures to 200 ºC with no voltage derating. It uses PTFE dielectric with a capacitance of 8.2 pF and a tolerance of ±5%, packaged in a gull-wing terminal configuration compliant with RoHS standards. The part has a thermal expansion coefficient compatible with FR4 PCBs, ultra-low ESL for effective bypassing, and operates with negligible aging or capacitance drift over voltage, time, or frequency. The case is nonmagnetic and immune to cracking or delamination under thermal stress.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC8R2J-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |