The MIN02-002CC8R2D-F is a surface mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses PTFE dielectric with a capacitance of 8.2 pF and a tolerance of ±0.5 pF. The part has a gull-wing terminal for stress reduction, is wave solderable, and features a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It exhibits ultra-low ESR (<11 mΩ at 100 MHz), negligible ESL, and no capacitance drift with temperature, voltage, or frequency. The device is nonmagnetic and RoHS compliant, marked with green ink. Its physical dimensions and mounting style align with standard SMT practices for compact high-frequency circuits.
SMT Clad RF Capacitors 8.2µF 300V
8.2pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 8.2PF 0.5PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC8R2D-F | 2002-MIN02-002CC8R2D-F | 338-MIN02-002CC8R2D-F-ND | MIN02-002CC8R2D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-6 microF | 8.2 microF | 8.20E-6 microF |