The MIN02 series is a surface mount RF capacitor designed for high-power applications up to 300 Vdc and temperatures to 200°C, with capacitance values from 1 to 350 pF. It uses PTFE or mica dielectric, features a gull-wing terminal for low stress, and is wave solderable with no cracking or delamination. The part has typical ESR of 100 pF and ESR under 11 mΩ at 100 MHz, a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, and nonmagnetic construction for minimal RF loss. Capacitance tolerances range from ±0.25 pF to ±5%, with no aging or drift over time, voltage, or frequency. The capacitor is RoHS compliant and marked with capacitance and identity letters.
SMT Clad RF Capacitors 3.9µF 300V
3.9pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 3.9PF 0.5PF 300V SMD
CAP MICA 3.9PF 0.5PF 300V SMD
CAP MICA 3.9PF 0.5PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC3R9D-F | 2002-MIN02-002CC3R9D-F | 338-MIN02-002CC3R9D-FTR-ND | 338-MIN02-002CC3R9D-FDKR-ND | MIN02-002CC3R9D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-6 microF | 3.9 microF | 3.90E-6 microF |