The MIN02-002CC200J-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 200 pF and a tolerance of ±5%, as indicated by the 'J' code. The part features a gull-wing terminal for minimized stress, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It has ultra-low ESL and ESR, with typical ESR of 100 pF and less than 11 mΩ at 100 MHz, and is nonmagnetic to minimize RF loss. The package is thermally conductive and resists cracking or delaminating. The part is RoHS compliant, marked with green ink, and comes in tape and reel packaging.
SMT Clad RF Capacitors 20µF 300V
20pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 20PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC200J-TF | 2002-MIN02-002CC200J-TF | MIN02-002CC200J-TF-ND | MIN02-002CC200J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF |