The MIN02-002CC150J-TF is a surface mount mica RF capacitor designed for high power and high temperature operation up to 200°C with no voltage derating, rated for 300 Vdc and a capacitance of 150 pF with ±5% tolerance. It features a gull-wing terminal for reduced mechanical stress, is wave solderable, and has ultra-low inductance and ESR for excellent RF bypass performance. The capacitor uses a dielectric compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C, is nonmagnetic, and exhibits no aging or capacitance drift with voltage, time, or frequency. The part is RoHS compliant and marked with green ink.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15pF Mica Capacitor 300V Nonstandard SMD
15pF Mica Capacitor 300V Nonstandard SMD
15pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 15µF 300V
CAP MICA 15PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC150J-TF | MIN02-002CC150J-TF | 338-MIN02-002CC150J-TFDKR-ND | 338-MIN02-002CC150J-TFTR-ND | 2002-MIN02-002CC150J-TF | MIN02-002CC150J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-5 microF | 15 microF | 1.50E-5 microF |