The MIN02-002CC120D-F is a surface mount RF capacitor in the MIN series, rated for 300 Vdc and 120 pF with a tolerance of ±0.5 pF, constructed using mica dielectric. It operates from -55 ºC to +200 ºC with no voltage derating, features a Gull-wing terminal for low mechanical stress, and has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs. The capacitor is nonmagnetic, wave solderable, and exhibits no aging or capacitance drift with temperature, voltage, or frequency. It meets RoHS compliance and is marked with green ink.
CAP MICA 12PF 0.5PF 300V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002CC120D-F | MIN02-002CC120D-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |